onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCN5121MNTWG

Description
Win Source Part Number: 1122459-NCN5121MNTWG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCN5121MNTWGTR,N CN5121MNTWGOSDKR,ONS ONSNCN5121MNTWG,NCN5 121MNTWG-ND,NCN5121M NTWGOSCT,NCN5121MNTW GOSTR,2156-NCN5121MN TWG-OS Base Product Number: NCN5121
Request a Quote Datasheet
Description
Win Source Part Number: 1122459-NCN5121MNTWG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCN5121MNTWGTR,N CN5121MNTWGOSDKR,ONS ONSNCN5121MNTWG,NCN5 121MNTWG-ND,NCN5121M NTWGOSCT,NCN5121MNTW GOSTR,2156-NCN5121MN TWG-OS Base Product Number: NCN5121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1122459-NCN5121MNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1122459-NCN5121MNTWG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1122459-NCN5121MNTWG
Win Source Part Number: 1122459-NCN5121MNTWG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-NCN5121MNTWGTR,N CN5121MNTWGOSDKR,ONS ONSNCN5121MNTWG,NCN5 121MNTWG-ND,NCN5121M NTWGOSCT,NCN5121MNTW GOSTR,2156-NCN5121MN TWG-OS Base Product Number: NCN5121

Win Source Part Number: 1122459-NCN5121MNTWG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCN5121MNTWGTR,NCN5121MNTWGOSDKR,ONSONSNCN5121MNTWG,NCN5121MNTWG-ND,NCN5121MNTWGOSCT,NCN5121MNTWGOSTR,2156-NCN5121MNTWG-OS
Base Product Number: NCN5121

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCN5121MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCN5121MNTWG
Drivers, Receivers, Transceivers NCN5121MNTWG
1/1 Transceiver Full 40-QFN (6x6)

1/1 Transceiver Full 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1122459-NCN5121MNTWG NCN5121MNTWG
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details