Voltage Level Translator Bidirectional 1 Circuit 1 Channel 16-QFN (3x3)
IC TRNSLTR BIDIRECTIONAL 16QFN
IC TRNSLTR BIDIRECTIONAL 16QFN
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 16-QFN (3x3)
IC TRANSLTR BIDIRECTIONAL 16QFN
IC TRNSLTR BIDIRECTIONAL 16QFN
SIM CARD POWER SUPPLY/LVL SHIFTER, QFN; No. of Inputs:1Inputs; Output Current:-; Propagation Delay:-; No. of Pins:16Pins; Logic Case Style:QFN; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NCN4555MNR2GOSTR-ND | NCN4555MNR2G | NCN4555MNR2G | NCN4555MNR2G | NCN4555MNR2G | 598-NCN4555MNR2G | 81Y6889 |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | IC TRNSLTR BIDIRECTIONAL 16QFN | Sim Card Power Supply/lvl Shifter, Qfn; No. Of Inputs Onsemi |
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Output Type | Inverted | Non-Inverted | Non-Inverted | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |