onsemi Analog Switch and Multiplexer IC NCN2612MTTWG

Description
Data Switch, 6-Differential Channel 1:2 Switch for PCIe 2.0 and Display Port 1.1, WQFN56 5x11, 0.5P, 2000-REEL Product overview: NCN2612MTTWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NCN2612MTTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Data Switch, 6-Differential Channel 1:2 Switch for PCIe 2.0 and Display Port 1.1, WQFN56 5x11, 0.5P, 2000-REEL Product overview: NCN2612MTTWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NCN2612MTTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
780-NCN2612MTTWG
Analog Switch and Multiplexer IC 780-NCN2612MTTWG
Data Switch, 6-Differential Channel 1:2 Switch for PCIe 2.0 and Display Port 1.1, WQFN56 5x11, 0.5P, 2000-REEL Product overview: NCN2612MTTWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NCN2612MTTWG can be used for catalog matching and distributor lookup.

Data Switch, 6-Differential Channel 1:2 Switch for PCIe 2.0 and Display Port 1.1, WQFN56 5x11, 0.5P, 2000-REEL Product overview: NCN2612MTTWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NCN2612MTTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Mux/demux, 6 Channel, 1 To 2, Wqfn-56; Multiplexer Configuration Onsemi - 52T8205 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 6 Channel, 1 To 2, Wqfn-56; Multiplexer Configuration Onsemi
52T8205
Analogue Mux/demux, 6 Channel, 1 To 2, Wqfn-56; Multiplexer Configuration Onsemi 52T8205
ANALOGUE MUX/DEMUX, 6 CHANNEL, 1 TO 2, WQFN-56; Multiplexer Configuration:1:2; No. of Circuits:6Circuits; On State Resistance Max:13ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:WQFN; No. of Pins:56Pins RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 6 CHANNEL, 1 TO 2, WQFN-56; Multiplexer Configuration:1:2; No. of Circuits:6Circuits; On State Resistance Max:13ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:WQFN; No. of Pins:56Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Analogue Mux/demux, 6 Channel, 1 To 2, Wqfn-56; Multiplexer Configuration Onsemi - 84X9182 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 6 Channel, 1 To 2, Wqfn-56; Multiplexer Configuration Onsemi
84X9182
Analogue Mux/demux, 6 Channel, 1 To 2, Wqfn-56; Multiplexer Configuration Onsemi 84X9182
ANALOGUE MUX/DEMUX, 6 CHANNEL, 1 TO 2, WQFN-56; Multiplexer Configuration:1:2; No. of Circuits:6Circuits; On State Resistance Max:13ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:WQFN; No. of Pins:56Pins RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 6 CHANNEL, 1 TO 2, WQFN-56; Multiplexer Configuration:1:2; No. of Circuits:6Circuits; On State Resistance Max:13ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:WQFN; No. of Pins:56Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches - Special Purpose - NCN2612MTTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
NCN2612MTTWG
Analog Switches - Special Purpose NCN2612MTTWG
DisplayPort, PCIe Switch IC 6 Channel 56-WQFN (5x11)

DisplayPort, PCIe Switch IC 6 Channel 56-WQFN (5x11)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 780-NCN2612MTTWG 52T8205 NCN2612MTTWG
Product Name Analog Switch and Multiplexer IC Analogue Mux/demux, 6 Channel, 1 To 2, Wqfn-56; Multiplexer Configuration Onsemi Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 3.3 volts 3 to 3.6 volts
Min Operating Current 0.2500 mA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT253SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BMG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053D-Q100,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
5 suppliers