Win Source Part Number: 1383009-NCL30486A2DR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Type: DC DC Controller
Package: Tape & Reel
Applications: Lighting
Standard Package: 2,500 pcs
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 10.2V
Voltage - Supply (Max): 26.5V
Mounting Type: Surface Mount
Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package: 9-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: NCL30486
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
LED Driver IC 1 Output DC DC Controller Flyback Analog, PWM Dimming 9-SOIC
LED Driver IC 1 Output DC DC Controller Flyback Analog, PWM Dimming 9-SOIC
Smart-Dimmable CC/CV PSR Controller Line OVP, 1% dimming, 2500-REEL Product overview: NCL30486A2DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30486A2DR2G can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR PWM 9SOIC
LED CTRL, CV/CC/FLYBACK, SOIC-9, SMD ROHS COMPLIANT: YES
SMART-DIMMABLE CC/CV PSR CONTROL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1383009-NCL30486A2DR2G | 488-NCL30486A2DR2GTR-ND | 137-NCL30486A2DR2G | NCL30486A2DR2G | 82AH7603 | NCL30486A2DR2G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Ctrl, Cv/cc/flyback, Soic-9, Smd Rohs Compliant Onsemi | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |