onsemi Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30170ADR2G

Description
Win Source Part Number: 1355597-NCL30170ADR2 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 43 pct. Type: Linear MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Active Frequency: 190kHz Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SOIC Base Product Number: NCL30170 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting REACH Status: REACH Unaffected ECCN: EAR99 Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 9V Voltage - Supply (Max): 20.5V Voltage - Output: 1V ~ 19V Dimming: Analog
Request a Quote Datasheet
Description
Win Source Part Number: 1355597-NCL30170ADR2 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 43 pct. Type: Linear MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Active Frequency: 190kHz Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SOIC Base Product Number: NCL30170 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting REACH Status: REACH Unaffected ECCN: EAR99 Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 9V Voltage - Supply (Max): 20.5V Voltage - Output: 1V ~ 19V Dimming: Analog
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1355597-NCL30170ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1355597-NCL30170ADR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1355597-NCL30170ADR2G
Win Source Part Number: 1355597-NCL30170ADR2 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 43 pct. Type: Linear MSL Level: 3 (168 Hours) Mfr: onsemi Package: Tape & Reel Product Status: Active Frequency: 190kHz Package / Case: 10-SOP (0.154", 3.90mm Width) Supplier Device Package: 10-SOIC Base Product Number: NCL30170 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting REACH Status: REACH Unaffected ECCN: EAR99 Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 9V Voltage - Supply (Max): 20.5V Voltage - Output: 1V ~ 19V Dimming: Analog

Win Source Part Number: 1355597-NCL30170ADR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 43 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Frequency: 190kHz
Package / Case: 10-SOP (0.154", 3.90mm Width)
Supplier Device Package: 10-SOIC
Base Product Number: NCL30170
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 9V
Voltage - Supply (Max): 20.5V
Voltage - Output: 1V ~ 19V
Dimming: Analog

Buy Now Datasheet
Singapore, Singapore
3 V LED Driver IC
137-NCL30170ADR2G
3 V LED Driver IC 137-NCL30170ADR2G
Direct AC Drive LED Driver for Power Factor Correction and Precise Constant Current Regulation HVDIM - Analog Dimming 0 - 3 V, 2500-REEL Product overview: NCL30170ADR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3 V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30170ADR2G can be used for catalog matching and distributor lookup.

Direct AC Drive LED Driver for Power Factor Correction and Precise Constant Current Regulation HVDIM - Analog Dimming 0 - 3 V, 2500-REEL Product overview: NCL30170ADR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3 V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30170ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - NCL30170ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Analog Dimming 10-SOIC

LED Driver IC 1 Output Linear Analog Dimming 10-SOIC

Buy Now Datasheet
LED Drivers - NCL30170ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Analog Dimming 10-SOIC

LED Driver IC 1 Output Linear Analog Dimming 10-SOIC

Buy Now Datasheet
LED Drivers - NCL30170ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Analog Dimming 10-SOIC

LED Driver IC 1 Output Linear Analog Dimming 10-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
NCL30170ADR2G
LED Lighting Drivers NCL30170ADR2G
LED Lighting Drivers DACD FOR LED LIGHT

LED Lighting Drivers DACD FOR LED LIGHT

Buy Now Datasheet
PMIC - LED Drivers - NCL30170ADR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCL30170ADR2G
PMIC - LED Drivers NCL30170ADR2G
DACD FOR LED LIGHTING

DACD FOR LED LIGHTING

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCL30170ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCL30170ADR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30170ADR2G
IC LED DRVR LINEAR ANALOG 10SOIC

IC LED DRVR LINEAR ANALOG 10SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1355597-NCL30170ADR2G 137-NCL30170ADR2G NCL30170ADR2GOSCT-ND NCL30170ADR2G NCL30170ADR2G NCL30170ADR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 3 V LED Driver IC LED Drivers LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 1 to 19 volts 1 to 19 volts
Package Type 10-SOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 448-TLD23723ETXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 36 volts
Output Voltage 40 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368336-NCR401TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 16 volts
Package Type TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
SOT23 LED Driver IC - 137-LM2707MF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 18 volts
Number of Channels 1 #
View Details
4 suppliers
Three-Channel LCD Bias Power Management IC with Three-Channel High-Efficiency White LED Driver - SKYA21004 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type QFN, 36-pin
View Details