onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers NCL30125B2DR2G

Description
Win Source Part Number: 981110-NCL30125B2DR2 G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 1.2A Output Configuration: High Side or Low Side Voltage - Load: 35V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Temperature Range - Operating: 150°C (TJ) Supply Voltage - Operating: Not Required Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-NCL30125B2DR2GTR Base Product Number: NCL30125
Request a Quote
Description
Win Source Part Number: 981110-NCL30125B2DR2 G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 1.2A Output Configuration: High Side or Low Side Voltage - Load: 35V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Temperature Range - Operating: 150°C (TJ) Supply Voltage - Operating: Not Required Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-NCL30125B2DR2GTR Base Product Number: NCL30125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 981110-NCL30125B2DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
981110-NCL30125B2DR2G
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 981110-NCL30125B2DR2G
Win Source Part Number: 981110-NCL30125B2DR2 G Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 1.2A Output Configuration: High Side or Low Side Voltage - Load: 35V Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Temperature Range - Operating: 150°C (TJ) Supply Voltage - Operating: Not Required Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-NCL30125B2DR2GTR Base Product Number: NCL30125

Win Source Part Number: 981110-NCL30125B2DR2G
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 1.2A
Output Configuration: High Side or Low Side
Voltage - Load: 35V
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 150°C (TJ)
Supply Voltage - Operating: Not Required
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-NCL30125B2DR2GTR
Base Product Number: NCL30125

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 981110-NCL30125B2DR2G
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9228522 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors - 2T03G15QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers