onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCL30125A2DR2G

Description
Win Source Part Number: 1356495-NCL30125A2DR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Base Product Number: NCL30125 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.2A Output Type: N-Channel Output Configuration: High Side or Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 2 Input Type: Non-Inverting Switch Type: General Purpose Voltage - Load: 35V
Request a Quote Datasheet
Description
Win Source Part Number: 1356495-NCL30125A2DR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Base Product Number: NCL30125 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.2A Output Type: N-Channel Output Configuration: High Side or Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 2 Input Type: Non-Inverting Switch Type: General Purpose Voltage - Load: 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1356495-NCL30125A2DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1356495-NCL30125A2DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1356495-NCL30125A2DR2G
Win Source Part Number: 1356495-NCL30125A2DR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads Supplier Device Package: 16-SOIC Base Product Number: NCL30125 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.2A Output Type: N-Channel Output Configuration: High Side or Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 2 Input Type: Non-Inverting Switch Type: General Purpose Voltage - Load: 35V

Win Source Part Number: 1356495-NCL30125A2DR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package: 16-SOIC
Base Product Number: NCL30125
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.2A
Output Type: N-Channel
Output Configuration: High Side or Low Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 2
Input Type: Non-Inverting
Switch Type: General Purpose
Voltage - Load: 35V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1356495-NCL30125A2DR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products