IC PWM CONTROLLER 16SOIC
Power Switch/Driver 1:1 N-Channel 1.2A 16-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | NCL30125A2DR2G | NCL30125A2DR2G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) |
| Package Type | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width), 14 Leads |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side; Low-side |