onsemi 4500uA SOIC LED Driver IC NCL30088BDR2G

Description
LED Driver 72 Segment 4500uA Supply Current 8-Pin SOIC N T/R Product overview: NCL30088BDR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4500uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4500uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30088BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 72 Segment 4500uA Supply Current 8-Pin SOIC N T/R Product overview: NCL30088BDR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4500uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4500uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30088BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4500uA SOIC LED Driver IC
137-NCL30088BDR2G
4500uA SOIC LED Driver IC 137-NCL30088BDR2G
LED Driver 72 Segment 4500uA Supply Current 8-Pin SOIC N T/R Product overview: NCL30088BDR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4500uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4500uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30088BDR2G can be used for catalog matching and distributor lookup.

LED Driver 72 Segment 4500uA Supply Current 8-Pin SOIC N T/R Product overview: NCL30088BDR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4500uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4500uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30088BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - NCL30088BDR2G - 1081840-NCL30088BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCL30088BDR2G
1081840-NCL30088BDR2G
PMIC - PMIC - LED Drivers - NCL30088BDR2G 1081840-NCL30088BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081840-NCL30088BDR2 G Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Family Name: NCL30088 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 20V Operating Input Voltage(Min): 8.8V Alternative Parts (Cross-Reference): ISL78171ARZ-T7A; ISL78171ARZ-T; LDS8763A 009-T2-250; LDS8763A 009-T2-200; Introduction Date: August 28, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081840-NCL30088BDR2G
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Family Name: NCL30088
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 8.8V
Alternative Parts (Cross-Reference): ISL78171ARZ-T7A; ISL78171ARZ-T; LDS8763A 009-T2-250; LDS8763A 009-T2-200;
Introduction Date: August 28, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - NCL30088BDR2G - Rochester Electronics
Newburyport, MA, United States
LED Driver, PDSO8

LED Driver, PDSO8

Supplier's Site Datasheet
LED Drivers - NCL30088BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC

Buy Now Datasheet
LED Drivers - NCL30088BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCL30088BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCL30088BDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30088BDR2G
IC LED DRIVER OFFL 8SOIC

IC LED DRIVER OFFL 8SOIC

Supplier's Site
PMIC - LED Drivers - NCL30088BDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCL30088BDR2G
PMIC - LED Drivers NCL30088BDR2G
IC LED DVR CURR MODE 8SOIC

IC LED DVR CURR MODE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-NCL30088BDR2G 1081840-NCL30088BDR2G NCL30088BDR2G NCL30088BDR2GOSTR-ND NCL30088BDR2G NCL30088BDR2G
Product Name 4500uA SOIC LED Driver IC PMIC - PMIC - LED Drivers - NCL30088BDR2G LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2331435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 224 watts
Features RoHS Compliant
View Details
Automotive Grade Constant Current Pwm Buck Reg LED Driver - A6217KEJTR-1-J - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - LM3434SQ/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details