Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
ONSEMI
NCL30088ADR2G -- LED DRIVERS
onsemi
LED Drivers
NCL30088ADR2G
Description
IC LED DVR OFLN SWITCH 3A 8SOIC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC LED DVR OFLN SWITCH 3A 8SOIC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
LED Drivers
488-NCL30088ADR2G-ND
LED Drivers
488-NCL30088ADR2G-ND
IC LED DVR OFLN SWITCH 3A 8SOIC
IC LED DVR OFLN SWITCH 3A 8SOIC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
LED Drivers
Product Number
488-NCL30088ADR2G-ND
Product Name
LED Drivers
Form Factor
Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
LM2754 800mA Switched Capacitor Flash LED Driver with Time-Out Protection
LM2754SQX/NOPB
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
2.8 to 5.5 volts
Output Current
? to 800 milliamps
View Details
6
suppliers
Allegro MicroSystems Inc.
TSSOP LED Driver IC
A6265KLPTR-T
Specs
Number of Channels
1 #
View Details
5
suppliers
Infineon Technologies AG
LED Driver ICs
BCR 320U
Specs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Package Type
Sc74
View Details
RS Components, Ltd.
LED Drivers
1775990
Specs
Type
Dimmable
Output Power
180 watts
Features
RoHS Compliant
View Details