Manufacturer: ON Semiconductor
Win Source Part Number: 886842-NCL30086BHDR2
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 10-SOIC
Package: Reel - TR
Package: 10-SOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: NCL30086
Categories: Integrated Circuits (ICs)
Case / Package: 10-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCL30086BHDR2GOSCT, 488-NCL30086BHDR2GTR
Analog/Digital Dimmable Power Factor Corrected Quasi-Resonant Primary Side Current-Mode Controller for LED Lighting, 2500-REEL Product overview: NCL30086BHDR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30086BHDR2G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 10-SOIC
IC LED DRIVER OFFL PWM 10SOIC
IC LED DRIVER OFFL PWM 10SOIC
LED Lighting Drivers LED LIGHTING CONTROLLER
IC LED DRVR OFFL PWM 10SOIC
LED DRIVER, BUCK-BOOST/FLYBACK, SOIC-10; Device Topology:Buck-Boost,
LED DRIVER, BUCK-BOOST/FLYBACK, SOIC-10; Device Topology:Buck-Boost,
LED DRIVER, BUCK-BOOST/FLYBACK, SOIC-10; Device Topology:Buck-Boost,
IC LED DRIVER OFFL PWM 10SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 886842-NCL30086BHDR2G | 137-NCL30086BHDR2G | 488-NCL30086BHDR2GTR-ND | NCL30086BHDR2G | NCL30086BHDR2G | 49AC1441 | NCL30086BHDR2G |
| Product Name | PMIC - PMIC - LED Drivers - NCL30086BHDR2G | LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Led Driver, Buck-Boost/flyback, Soic-10; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 10-SOIC | ||||||
| Input Voltage | 8.8 to 20 volts | 8.2 to 20 volts | 8.8 to 20 volts | ||||
| Features | RoHS Compliant | RoHS Compliant |