onsemi 300V 3A MSOP LED Driver IC NCL30082ADMR2G

Description
LED Driver IC, Quasi-Resonant, Analog/PWM Dimming, 300V, 3A, MSOP Product overview: NCL30082ADMR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 300V, 3A, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30082ADMR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver IC, Quasi-Resonant, Analog/PWM Dimming, 300V, 3A, MSOP Product overview: NCL30082ADMR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 300V, 3A, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30082ADMR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 3A MSOP LED Driver IC
137-NCL30082ADMR2G
300V 3A MSOP LED Driver IC 137-NCL30082ADMR2G
LED Driver IC, Quasi-Resonant, Analog/PWM Dimming, 300V, 3A, MSOP Product overview: NCL30082ADMR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 300V, 3A, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30082ADMR2G can be used for catalog matching and distributor lookup.

LED Driver IC, Quasi-Resonant, Analog/PWM Dimming, 300V, 3A, MSOP Product overview: NCL30082ADMR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 300V, 3A, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30082ADMR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1019023-NCL30082ADMR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1019023-NCL30082ADMR2G
Integrated Circuits (ICs) - PMIC - LED Drivers 1019023-NCL30082ADMR2G
Win Source Part Number: 1019023-NCL30082ADMR 2G Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 8.8V Voltage - Supply (Max): 20V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNCL30082ADMR2G ,NCL30082ADMR2GOSTR, NCL30082ADMR2GOSDKR, 2156-NCL30082ADMR2G- OS,NCL30082ADMR2GOSC T Base Product Number: NCL30082 Product Status: Obsolete

Win Source Part Number: 1019023-NCL30082ADMR2G
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 8.8V
Voltage - Supply (Max): 20V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCL30082ADMR2G,NCL30082ADMR2GOSTR,NCL30082ADMR2GOSDKR,2156-NCL30082ADMR2G-OS,NCL30082ADMR2GOSCT
Base Product Number: NCL30082
Product Status: Obsolete

Buy Now Datasheet
LED Drivers - NCL30082ADMR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback Analog, PWM Dimming 8-MSOP

LED Driver IC 1 Output AC DC Offline Switcher Flyback Analog, PWM Dimming 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
NCL30082ADMR2G
LED Lighting Drivers NCL30082ADMR2G
LED Lighting Drivers Dimmable Quasi-Res I-Mode Cntlr

LED Lighting Drivers Dimmable Quasi-Res I-Mode Cntlr

Buy Now Datasheet
PMIC - LED Drivers - NCL30082ADMR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCL30082ADMR2G
PMIC - LED Drivers NCL30082ADMR2G
IC LED DRIVER OFFLINE DIM 8MICRO

IC LED DRIVER OFFLINE DIM 8MICRO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCL30082ADMR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCL30082ADMR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30082ADMR2G
IC LED DRIVER OFFL PWM 8MSOP

IC LED DRIVER OFFL PWM 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-NCL30082ADMR2G 1019023-NCL30082ADMR2G NCL30082ADMR2GOSTR-ND NCL30082ADMR2G NCL30082ADMR2G NCL30082ADMR2G
Product Name 300V 3A MSOP LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 300 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - SKY87003-11-370LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver IC - 137-LM27964SQ-I - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
LED Drivers - 1727-2660-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
3 suppliers
LED Drivers - A6260KLJ-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 40 volts
Output Current 350 milliamps
View Details
3 suppliers