onsemi LED Drivers NCL30080BSNT1G

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 6-TSOP
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - NCL30080BSNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 6-TSOP

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 6-TSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - NCL30080BSNT1G - 886841-NCL30080BSNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCL30080BSNT1G
886841-NCL30080BSNT1G
PMIC - PMIC - LED Drivers - NCL30080BSNT1G 886841-NCL30080BSNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 886841-NCL30080BSNT1 G Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming - 6-TSOP Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: NCL30080 Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCL30080BSNT1GOSTR, NCL30080BSNT1GOSCT, NCL30080BSNT1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 886841-NCL30080BSNT1G
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming - 6-TSOP
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCL30080
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCL30080BSNT1GOSTR, NCL30080BSNT1GOSCT, NCL30080BSNT1GOSDKR

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-NCL30080BSNT1G
LED Driver IC 137-NCL30080BSNT1G
Quasi-Resonant Primary Side Current-Mode Controller for LED Lighting, TSOP-6, 3000-REEL Product overview: NCL30080BSNT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30080BSNT1G can be used for catalog matching and distributor lookup.

Quasi-Resonant Primary Side Current-Mode Controller for LED Lighting, TSOP-6, 3000-REEL Product overview: NCL30080BSNT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30080BSNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCL30080BSNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCL30080BSNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30080BSNT1G
IC LED DRIVER OFFL 6TSOP

IC LED DRIVER OFFL 6TSOP

Supplier's Site
PMIC - LED Drivers - NCL30080BSNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCL30080BSNT1G
PMIC - LED Drivers NCL30080BSNT1G
IC LED DRIVER OFFLINE 6TSOP

IC LED DRIVER OFFLINE 6TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number NCL30080BSNT1GOSTR-ND 886841-NCL30080BSNT1G 137-NCL30080BSNT1G NCL30080BSNT1G NCL30080BSNT1G
Product Name LED Drivers PMIC - PMIC - LED Drivers - NCL30080BSNT1G LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3448MAX - 719010-LM3448MAX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
Automotive Grade Constant Current Pwm Buck Reg LED Driver - A6217KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 642792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 200 watts
Features RoHS Compliant
View Details