Manufacturer: ON Semiconductor
Win Source Part Number: 1081836-NCL30060BDR2
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback, Step-Down (Buck)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 7-SOIC
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 8.8V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Dimming 7-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Dimming 7-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Dimming 7-SOIC
LED Driver, 400mA, 28V, Flyback, SOIC Product overview: NCL30060BDR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA, 28V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 400mA, 28V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30060BDR2G can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL 7SOIC
LED DRIVER, FLYBACK, SOIC-7; Device Topology:Flyback; Input Voltage Min:10.7V; Input Voltage Max:12.8V; Output Voltage Max:12V; Output Current Max:400mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
LED DRIVER, FLYBACK, SOIC-7; Device Topology:Flyback; Input Voltage Min:10.7V; Input Voltage Max:12.8V; Output Voltage Max:12V; Output Current Max:400mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
IC LED DRIVER OFFLINE 7SOIC
LED Lighting Drivers LED DRIVER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1081836-NCL30060BDR2G | NCL30060BDR2GOSTR-ND | 137-NCL30060BDR2G | NCL30060BDR2G | 86X0695 | NCL30060BDR2G | NCL30060BDR2G |
| Product Name | PMIC - PMIC - LED Drivers - NCL30060BDR2G | LED Drivers | 400mA 28V SOIC LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Flyback, Soic-7; Device Topology Onsemi | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8.8 volts | 8.8 to 28 volts | 8.8 to 28 volts | 10.7 to 12.8 volts | |||
| Package Type | 7-SOIC | ||||||
| Features | RoHS Compliant | RoHS Compliant |