onsemi LED Drivers NCL30051DR2G

Description
LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge Dimming 16-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge Dimming 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - NCL30051DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge Dimming 16-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge Dimming 16-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - NCL30051DR2G - 059923-NCL30051DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCL30051DR2G
059923-NCL30051DR2G
PMIC - PMIC - LED Drivers - NCL30051DR2G 059923-NCL30051DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 059923-NCL30051DR2G Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Topology: Half-Bridge Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 20V Operating Input Voltage(Min): 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 059923-NCL30051DR2G
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Topology: Half-Bridge
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC LED Driver IC
137-NCL30051DR2G
SOIC LED Driver IC 137-NCL30051DR2G
Offline Controller, PFC and Half Bridge Resonant Mode, for LED Lighting, SOIC 16 LEAD, 2500-REEL Product overview: NCL30051DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30051DR2G can be used for catalog matching and distributor lookup.

Offline Controller, PFC and Half Bridge Resonant Mode, for LED Lighting, SOIC 16 LEAD, 2500-REEL Product overview: NCL30051DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30051DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - NCL30051DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCL30051DR2G
PMIC - LED Drivers NCL30051DR2G
IC LED DRIVER OFFLINE 16SOIC

IC LED DRIVER OFFLINE 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCL30051DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCL30051DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30051DR2G
IC LED DRIVER OFFL 16SOIC

IC LED DRIVER OFFL 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number NCL30051DR2GOSTR-ND 059923-NCL30051DR2G 137-NCL30051DR2G NCL30051DR2G NCL30051DR2G
Product Name LED Drivers PMIC - PMIC - LED Drivers - NCL30051DR2G SOIC LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1268-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
6 suppliers
LED Drivers - 1727-2660-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
3 suppliers