NCL30030 1, Isolated Outputs LED Driver Evaluation Board
EVAL BOARD NCL30030G
EVALUATION BOARD, NCL30030 LED DRIVER; Device Topology:Flyback; No. of Outputs:-; Output Current:710mA; Output Voltage:210VDC; Input Voltage Min:90VAC; Input Voltage Max:305VAC; Core Chip:NCL30030; Kit Contents:Eval Board NCL30030 RoHS Compliant: Yes
EVAL BOARD NCL30030G
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | NCL30030GEVB-ND | NCL30030GEVB | 70Y5640 | NCL30030GEVB |
| Product Name | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | Evaluation Board, Ncl30030 Led Driver; Device Topology Onsemi | LED Driver Evaluation Boards |
| Category | Developement Board | Developement Board |