onsemi PMIC - PMIC - LED Drivers - NCL30030B2DR2G NCL30030B2DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 755299-NCL30030B2DR2 G Packaging: Reel - TR Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) 15 leads Applications: Lighting, Signage Mounting: SMD Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Family Name: NCL30030 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Voltage Supply MAX: 30V Voltage Supply MIN: 9V Introduction Date: July 10, 2014 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 755299-NCL30030B2DR2 G Packaging: Reel - TR Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) 15 leads Applications: Lighting, Signage Mounting: SMD Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Family Name: NCL30030 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Voltage Supply MAX: 30V Voltage Supply MIN: 9V Introduction Date: July 10, 2014 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - NCL30030B2DR2G - 755299-NCL30030B2DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCL30030B2DR2G
755299-NCL30030B2DR2G
PMIC - PMIC - LED Drivers - NCL30030B2DR2G 755299-NCL30030B2DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 755299-NCL30030B2DR2 G Packaging: Reel - TR Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) 15 leads Applications: Lighting, Signage Mounting: SMD Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Family Name: NCL30030 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Voltage Supply MAX: 30V Voltage Supply MIN: 9V Introduction Date: July 10, 2014 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 755299-NCL30030B2DR2G
Packaging: Reel - TR
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width) 15 leads
Applications: Lighting, Signage
Mounting: SMD
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Family Name: NCL30030
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 30V
Voltage Supply MIN: 9V
Introduction Date: July 10, 2014
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - NCL30030B2DR2G - Rochester Electronics
Newburyport, MA, United States
LED Driver

LED Driver

Supplier's Site Datasheet
Singapore, Singapore
LED Driver IC
137-NCL30030B2DR2G
LED Driver IC 137-NCL30030B2DR2G
Power Factor Controller (PPFC) & Quasi-Resonant Flyback Controller, optimized for LED Lighting with Bi-level 2:1 PFC Output Ratio and auto-recoverable Fault Handling, 2500-REEL Product overview: NCL30030B2DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30030B2DR2G can be used for catalog matching and distributor lookup.

Power Factor Controller (PPFC) & Quasi-Resonant Flyback Controller, optimized for LED Lighting with Bi-level 2:1 PFC Output Ratio and auto-recoverable Fault Handling, 2500-REEL Product overview: NCL30030B2DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30030B2DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCL30030B2DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCL30030B2DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30030B2DR2G
IC LED DRIVER OFFL 16SOIC

IC LED DRIVER OFFL 16SOIC

Supplier's Site
Led Driver, Flyback, 150Khz, Soic-16; Device Topology Onsemi - 14AC4602 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Flyback, 150Khz, Soic-16; Device Topology Onsemi
14AC4602
Led Driver, Flyback, 150Khz, Soic-16; Device Topology Onsemi 14AC4602
LED DRIVER, FLYBACK, 150KHZ, SOIC-16; Device Topology:Flyback; Input Voltage Min:9V; Input Voltage Max:30V; Output Voltage Max:210V; Output Current Max:4A; Switching Frequency:150kHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes

LED DRIVER, FLYBACK, 150KHZ, SOIC-16; Device Topology:Flyback; Input Voltage Min:9V; Input Voltage Max:30V; Output Voltage Max:210V; Output Current Max:4A; Switching Frequency:150kHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 755299-NCL30030B2DR2G NCL30030B2DR2G 137-NCL30030B2DR2G NCL30030B2DR2G 14AC4602
Product Name PMIC - PMIC - LED Drivers - NCL30030B2DR2G LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Flyback, 150Khz, Soic-16; Device Topology Onsemi
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 9210341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1.2 watts
View Details
PMIC - PMIC - LED Drivers - A6282EESTR-T - 849226-A6282EESTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - PMIC - LED Drivers - SKY81294-17-001 - 716250-SKY81294-17-001 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
PMIC - LED Drivers - LM3448MA/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details