Power Factor Controller (PPFC) & Quasi-Resonant Flyback Controller, optimized for LED Lighting with Bi-Level 1.77:1 PFC Output Ratio and auto-recoverable Fault Handling, 2500-REEL Product overview: NCL30030B1DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30030B1DR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 981696-NCL30030B1DR2
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Lighting, Signage
Standard Package: 2,500
Mounting: SMD (SMT)
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Voltage - Supply (Min): 9V
Voltage - Supply (Max): 30V
Package / Case: 16-SOIC (0.154", 3.90mm Width), 15 Leads
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCL30030B1DR2GOSTR,N
Base Product Number: NCL30030
Product Status: Obsolete
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 16-SOIC
IC LED DRIVER OFFL 500MA 16SOIC
LED DRIVER, FLYBACK, 150KHZ, NSOIC-16; Device Topology:Flyback; Input Voltage Min:9V; Input Voltage Max:30V; Output Voltage Max:210V; Output Current Max:4A; Switching Frequency:150kHz; No. of Outputs:1Outputs; Driver Case Style:NSOICRoHS Compliant: Yes
LED DRIVER, FLYBACK, 150KHZ, NSOIC-16; Device Topology:Flyback; Input Voltage Min:9V; Input Voltage Max:30V; Output Voltage Max:210V; Output Current Max:4A; Switching Frequency:150kHz; No. of Outputs:1Outputs; Driver Case Style:NSOICRoHS Compliant: Yes
IC LED DRIVER OFFL 500MA 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCL30030B1DR2G | 981696-NCL30030B1DR2G | NCL30030B1DR2GOSTR-ND | NCL30030B1DR2G | 40Y8324 | NCL30030B1DR2G |
| Product Name | LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Flyback, 150Khz, Nsoic-16; Device Topology Onsemi | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 16-SOIC (0.154", 3.90mm Width), 15 Leads | |||||
| Input Voltage | 9 to 30 volts | 9 to 30 volts | 9 to 30 volts |