Win Source Part Number: 1368338-NCL2801CFADR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCL2801
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10.5V ~ 27V
Mode: Critical Conduction (CRM), Discontinuous Conduction (DCM)
Current - Startup: 10 µA
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
IC PFC CTRLR CRM/DCM 8SOIC
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
IC PFC CTRLR CRM/DCM 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1368338-NCL2801CFADR2G | NCL2801CFADR2GOSCT-ND | NCL2801CFADR2G | NCL2801CFADR2G | NCL2801CFADR2G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |