PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 850027-NCL2801CDADR2
Features: PFC IC
Package: Reel - TR
Family Name: NCL2801
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCL2801CDADR2G-ND, NCL2801CDADR2GOSTR, NCL2801CDADR2GOSCT, NCL2801CDADR2GOSDKR
IC PFC CTRLR CRM/DCM 8SOIC
IC PFC CTRLR CRM/DCM 8SOIC
PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
PFC CTRL, -40 TO 125DEG C; UVLO:-; Supply Voltage Min:12.5V; Supply Voltage Max:27V; Startup Current:10µA; Operating Supply Current:2mA; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | NCL2801CDADR2GOSTR-ND | 850027-NCL2801CDADR2G | NCL2801CDADR2G | NCL2801CDADR2G | NCL2801CDADR2G | 97AC7835 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - NCL2801CDADR2G | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Pfc Ctrl, -40 To 125Deg C; Uvlo Onsemi |