8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
ADC, 8-Bit, 8-Chanel, with I2C Interface, TSSOP-16, 2500-REEL Product overview: NCD9830DBR2G from onsemi is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-NCD9830DBR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 970960-NCD9830DBR2G
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Configuration: MUX-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Architecture: SAR
Number of Bits: 8
Sampling Rate (Per Second): 70k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCD9830DBR2GOSDKR,NC
Base Product Number: NCD9830
IC ADC 8BIT SAR 16TSSOP
IC ADC 8BIT SAR 16TSSOP
8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | NCD9830DBR2GOSTR-ND | NCD9830DBR2GOSCT-ND | NCD9830DBR2GOSDKR-ND | 700-NCD9830DBR2G | 970960-NCD9830DBR2G | NCD9830DBR2G | NCD9830DBR2G | NCD9830DBR2G |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 8-bit TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |