Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
DIGITAL ISO 1CH GATE DVR 8SOIC
IGBT DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCD57200DR2G | NCD57200DR2G | 74AH4789 |
| Product Name | Gate Drivers | Isolators - Isolators - Gate Drivers | Igbt Driver, -40 To 125Deg C Rohs Compliant Onsemi |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 2.3 amps | ||
| Supply Voltage | 20 volts | ||
| Rise Time | 13 ns |