onsemi 5KV Gate Driver IC NCD57090EDWR2G

Description
DGTL ISO 5KV 1CH GATE DVR 8SOIC Product overview: NCD57090EDWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCD57090EDWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGTL ISO 5KV 1CH GATE DVR 8SOIC Product overview: NCD57090EDWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCD57090EDWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KV Gate Driver IC - 906-NCD57090EDWR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Gate Driver IC
906-NCD57090EDWR2G
5KV Gate Driver IC 906-NCD57090EDWR2G
DGTL ISO 5KV 1CH GATE DVR 8SOIC Product overview: NCD57090EDWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCD57090EDWR2G can be used for catalog matching and distributor lookup.

DGTL ISO 5KV 1CH GATE DVR 8SOIC Product overview: NCD57090EDWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCD57090EDWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Isolators - Gate Drivers - 1372556-NCD57090EDWR2G - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1372556-NCD57090EDWR2G
Isolators - Isolators - Gate Drivers 1372556-NCD57090EDWR2G
Win Source Part Number: 1372556-NCD57090EDWR 2G Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCD57090 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Current - Output High, Low: 6.5A, 6.5A Approval Agency: VDE Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 13ns, 13ns Current - Peak Output: 6.5A Common Mode Transient Immunity (Min): 100kV/µs (Max) Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Pulse Width Distortion (Max): 25ns Voltage - Output Supply: 0V ~ 32V

Win Source Part Number: 1372556-NCD57090EDWR2G
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCD57090
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Current - Output High, Low: 6.5A, 6.5A
Approval Agency: VDE
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 13ns, 13ns
Current - Peak Output: 6.5A
Common Mode Transient Immunity (Min): 100kV/µs (Max)
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Pulse Width Distortion (Max): 25ns
Voltage - Output Supply: 0V ~ 32V

Buy Now Datasheet
Power Supply Chip >> Gate Drive ICs - NCD57090EDWR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Gate Drive ICs
NCD57090EDWR2G
Power Supply Chip >> Gate Drive ICs NCD57090EDWR2G
SOIC-8-300mil Gate Drive ICs ROHS

SOIC-8-300mil Gate Drive ICs ROHS

Supplier's Site Datasheet
Gate Driver Ic, 3.3V-15V, 1-Ch, Soic Rohs Compliant Onsemi - 64AJ4567 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 3.3V-15V, 1-Ch, Soic Rohs Compliant Onsemi
64AJ4567
Gate Driver Ic, 3.3V-15V, 1-Ch, Soic Rohs Compliant Onsemi 64AJ4567
GATE DRIVER IC, 3.3V-15V, 1-CH, SOIC ROHS COMPLIANT: YES

GATE DRIVER IC, 3.3V-15V, 1-CH, SOIC ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Isolators - Isolators - Gate Drivers
NCD57090EDWR2G
Isolators - Isolators - Gate Drivers NCD57090EDWR2G
DGTL ISO 5KV 1CH GATE DVR 8SOIC

DGTL ISO 5KV 1CH GATE DVR 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-NCD57090EDWR2G 1372556-NCD57090EDWR2G NCD57090EDWR2G 64AJ4567 NCD57090EDWR2G
Product Name 5KV Gate Driver IC Isolators - Isolators - Gate Drivers Power Supply Chip >> Gate Drive ICs Gate Driver Ic, 3.3V-15V, 1-Ch, Soic Rohs Compliant Onsemi Isolators - Isolators - Gate Drivers
Number of Outputs 1; 1
Supply Voltage ? to 20 volts
Rise Time 13 ns 13 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) SOIC SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931KLPTR-T-DE-02 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type SOP; SSOP; TSSOP16
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver ICs - 1ED3830MC12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 3.8 amps
Supply Voltage 3 to 6.5 volts
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details