DGTL ISO 5KV 1CH GATE DVR 8SOIC Product overview: NCD57090CDWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCD57090CDWR2G can be used for catalog matching and distributor lookup.
DGTL ISO 5KV 1CH GATE DVR 8SOIC
GATE DRIVER, IGBT/MOSFET, -40TO125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-NCD57090CDWR2G | NCD57090CDWR2G | 32AJ8373 |
| Product Name | 5KV Gate Driver IC | Isolators - Isolators - Gate Drivers | Gate Driver, Igbt/mosfet, -40To125Deg C Rohs Compliant Onsemi |
| Number of Outputs | 1; 1 Output | ||
| Supply Voltage | 20 volts | ||
| Rise Time | 13 ns | ||
| Fall Time | 13 ns |