Win Source Part Number: 1372529-NCD57085DR2G
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCD57085
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Current - Output High, Low: 7A, 7A
Approval Agency: VDE
Voltage - Isolation: 2500Vrms
Rise / Fall Time (Typ): 10ns, 15ns
Current - Peak Output: 7A
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Pulse Width Distortion (Max): 25ns
Voltage - Output Supply: 3.3V ~ 20V
DGTL ISO 2.5KV 1CH GT DVR 8SOIC Product overview: NCD57085DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCD57085DR2G can be used for catalog matching and distributor lookup.
GATE DRIVER IC, 3.3V-15V, 1-CH, SOIC ROHS COMPLIANT: YES
DGTL ISO 2.5KV 1CH GT DVR 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1372529-NCD57085DR2G | 906-NCD57085DR2G | 64AJ4565 | NCD57085DR2G |
| Product Name | Isolators - Isolators - Gate Drivers | 2.5KV Gate Driver IC | Gate Driver Ic, 3.3V-15V, 1-Ch, Soic Rohs Compliant Onsemi | Isolators - Isolators - Gate Drivers |
| Output Voltage | 20 volts | |||
| Rise Time | 10 ns | 10 ns | ||
| Fall Time | 15 ns | |||
| Propagation Delay | 90 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |