onsemi Isolators - Isolators - Gate Drivers NCD57084DR2G

Description
Win Source Part Number: 1372515-NCD57084DR2G Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCD57084 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Current - Output High, Low: 7A, 7A Approval Agency: VDE Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 10ns, 15ns Current - Peak Output: 7A Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Pulse Width Distortion (Max): 25ns Voltage - Output Supply: 3.3V ~ 20V
Request a Quote Datasheet
Description
Win Source Part Number: 1372515-NCD57084DR2G Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCD57084 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Current - Output High, Low: 7A, 7A Approval Agency: VDE Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 10ns, 15ns Current - Peak Output: 7A Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Pulse Width Distortion (Max): 25ns Voltage - Output Supply: 3.3V ~ 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1372515-NCD57084DR2G - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1372515-NCD57084DR2G
Isolators - Isolators - Gate Drivers 1372515-NCD57084DR2G
Win Source Part Number: 1372515-NCD57084DR2G Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCD57084 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Current - Output High, Low: 7A, 7A Approval Agency: VDE Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 10ns, 15ns Current - Peak Output: 7A Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Pulse Width Distortion (Max): 25ns Voltage - Output Supply: 3.3V ~ 20V

Win Source Part Number: 1372515-NCD57084DR2G
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCD57084
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Current - Output High, Low: 7A, 7A
Approval Agency: VDE
Voltage - Isolation: 2500Vrms
Rise / Fall Time (Typ): 10ns, 15ns
Current - Peak Output: 7A
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Pulse Width Distortion (Max): 25ns
Voltage - Output Supply: 3.3V ~ 20V

Buy Now Datasheet
2.5KV Gate Driver IC - 906-NCD57084DR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5KV Gate Driver IC
906-NCD57084DR2G
2.5KV Gate Driver IC 906-NCD57084DR2G
DGTL ISO 2.5KV 1CH GT DVR 8SOIC Product overview: NCD57084DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCD57084DR2G can be used for catalog matching and distributor lookup.

DGTL ISO 2.5KV 1CH GT DVR 8SOIC Product overview: NCD57084DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCD57084DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Gate Driver, 3.3V-20V, 1-Ch, Soic Rohs Compliant Onsemi - 64AJ4564 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate Driver, 3.3V-20V, 1-Ch, Soic Rohs Compliant Onsemi
64AJ4564
Ic, Gate Driver, 3.3V-20V, 1-Ch, Soic Rohs Compliant Onsemi 64AJ4564
IC, GATE DRIVER, 3.3V-20V, 1-CH, SOIC ROHS COMPLIANT: YES

IC, GATE DRIVER, 3.3V-20V, 1-CH, SOIC ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Isolators - Isolators - Gate Drivers
NCD57084DR2G
Isolators - Isolators - Gate Drivers NCD57084DR2G
DGTL ISO 2.5KV 1CH GT DVR 8SOIC

DGTL ISO 2.5KV 1CH GT DVR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1372515-NCD57084DR2G 906-NCD57084DR2G 64AJ4564 NCD57084DR2G
Product Name Isolators - Isolators - Gate Drivers 2.5KV Gate Driver IC Ic, Gate Driver, 3.3V-20V, 1-Ch, Soic Rohs Compliant Onsemi Isolators - Isolators - Gate Drivers
Output Voltage 20 volts
Rise Time 10 ns 10 ns
Fall Time 15 ns
Propagation Delay 90 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74CBTLV3125DS,118 - Rochester Electronics
Specs
Package Type SOT519
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDCLVD2104RHDT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details