Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
High Current IGBT Gate Drivers
Half-Bridge Gate Driver IC Inverting 8-SOIC
GATE DRIVER WITH LOW UVLO THRESH
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCD5705BDR2GCT-ND | NCD5705BDR2G | NCD5705BDR2G | NCD5705BDR2G |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | |
| Driver Type | High-side; Low-side | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting | ||
| Output Current | 7.8 amps | 6 amps | ||
| Supply Voltage | 20 volts | 20 volts | 20 volts | |
| Rise Time | 9.2 ns | 9.2 ns |