Win Source Part Number: 1054889-NCD5703CDR2G
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.75V, 4.3V
Current - Peak Output (Source, Sink): 7.8A, 6.8A
Rise / Fall Time (Typ): 9.2ns, 7.9ns
Voltage - Supply: 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2832-NCD5703CDR2GTR,
Base Product Number: NCD5703
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IGBT Gate Drivers, High-Current, Stand-Alone, Non-inverting, 2500-REEL Product overview: NCD5703CDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCD5703CDR2G can be used for catalog matching and distributor lookup.
Gate Drivers IGBT Gate Drivers High-Cur Stand-Alone
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1054889-NCD5703CDR2G | NCD5703CDR2GOSTR-ND | 730-NCD5703CDR2G | NCD5703CDR2G | NCD5703CDR2G | NCD5703CDR2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 6.8 amps | 7.2 amps | 6.8 amps | |||
| Supply Voltage | 20 volts | 20 volts | 13.2 to ? volts | 20 volts | 20 volts | |
| Rise Time | 9.2 ns | 9.2 ns | 9.2 ns |