Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:6.8A; Supply Voltage Min:-; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:59ns; Output Delay:54ns; Operating RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers IGBT Gate Drivers High-Cur Stand-Alone
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCD5703ADR2GOSTR-ND | NCD5703ADR2G | 84AC7192 | NCD5703ADR2G | NCD5703ADR2G |
| Product Name | Gate Drivers | Gate Drivers | Igbt Driver, -40 To 125Deg C; Driver Configuration Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 7.2 amps | 6.8 amps | 6.8 amps | ||
| Supply Voltage | 20 volts | 20 volts | ? to 20 volts | 20 volts | |
| Rise Time | 9.2 ns | 9.2 ns |