High-Side or Low-Side Gate Driver IC 8-SOIC
High-Side or Low-Side Gate Driver IC 8-SOIC
High-Side or Low-Side Gate Driver IC 8-SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC
High-Side or Low-Side Gate Driver IC 8-SOIC
Gate Drivers HIGH CURRENT IGBT GATE DR
HIGH CURRENT IGBT GATE DRIVER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCD5701CDR2GOSDKR-ND | NCD5701CDR2G | NCD5701CDR2G | NCD5701CDR2G | 598-NCD5701CDR2G |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | HIGH CURRENT IGBT GATE DRIVER |
| Driver Type | High-side; Low-side | High-side; Low-side | High-side | ||
| Output Configuration | Noninverting | Inverting | |||
| Output Current | 7.8 amps | 6.8 amps | |||
| Supply Voltage | 20 volts | 20 volts | 20 volts | 20 volts | |
| Rise Time | 9.2 ns | 18 ns |