Low-Side Gate Driver IC 8-SOIC
Low-Side Gate Driver IC 8-SOIC
Low-Side Gate Driver IC 8-SOIC
IGBT Gate Drivers, High-Current, Stand-Alone, 2500-REEL Product overview: NCD5701BDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCD5701BDR2G can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC 8-SOIC
Gate Drivers HIGH CURRENT IGBT GATE DR
IC GATE DRVR LOW-SIDE 8SOIC
IGBT DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:13.2V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:56ns; Output Delay:63ns; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCD5701BDR2GOSCT-ND | 730-NCD5701BDR2G | NCD5701BDR2G | NCD5701BDR2G | NCD5701BDR2G | 13AC0546 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Igbt Driver, Half Bridge, Soic-8; Driver Configuration Onsemi |
| Driver Type | High-side; Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting | ||||
| Output Current | 7.8 amps | 6.8 amps | ||||
| Supply Voltage | 20 volts | 20 volts | 20 volts | 13.2 to 20 volts | ||
| Rise Time | 9.2 ns | 18 ns |