onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers NCD5701BDR2G

Description
Manufacturer: onsemi Win Source Part Number: 1323582-NCD5701BDR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT Current - Peak Output (Source, Sink): 7.8A, 6.8A Rise / Fall Time (Typ): 18ns, 19ns Voltage - Supply: 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCD5701BDR2GOSTR,215 6-NCD5701BDR2G-OS,ON SONSNCD5701BDR2G,NCD 5701BDR2GOSDKR,NCD57 01BDR2GOSCT Base Product Number: NCD5701 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1323582-NCD5701BDR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT Current - Peak Output (Source, Sink): 7.8A, 6.8A Rise / Fall Time (Typ): 18ns, 19ns Voltage - Supply: 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCD5701BDR2GOSTR,215 6-NCD5701BDR2G-OS,ON SONSNCD5701BDR2G,NCD 5701BDR2GOSDKR,NCD57 01BDR2GOSCT Base Product Number: NCD5701 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323582-NCD5701BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323582-NCD5701BDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323582-NCD5701BDR2G
Manufacturer: onsemi Win Source Part Number: 1323582-NCD5701BDR2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT Current - Peak Output (Source, Sink): 7.8A, 6.8A Rise / Fall Time (Typ): 18ns, 19ns Voltage - Supply: 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCD5701BDR2GOSTR,215 6-NCD5701BDR2G-OS,ON SONSNCD5701BDR2G,NCD 5701BDR2GOSDKR,NCD57 01BDR2GOSCT Base Product Number: NCD5701 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323582-NCD5701BDR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT
Current - Peak Output (Source, Sink): 7.8A, 6.8A
Rise / Fall Time (Typ): 18ns, 19ns
Voltage - Supply: 20V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCD5701BDR2GOSTR,2156-NCD5701BDR2G-OS,ONSONSNCD5701BDR2G,NCD5701BDR2GOSDKR,NCD5701BDR2GOSCT
Base Product Number: NCD5701
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - NCD5701BDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCD5701BDR2G
PMIC - Gate Drivers NCD5701BDR2G
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323582-NCD5701BDR2G NCD5701BDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 9210278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Logic - Gates and Inverters - 5437FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Specs
Gate Type OR
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details