Low-Side Gate Driver IC 8-SOIC
Low-Side Gate Driver IC 8-SOIC
Low-Side Gate Driver IC 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC 8-SOIC
IGBT DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:13.2V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:56ns; Output Delay:63ns; Operating RoHS Compliant: Yes
Gate Drivers HIGH CURRENT IGBT GATE DR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCD5701ADR2GOSDKR-ND | NCD5701ADR2G | NCD5701ADR2G | 13AC0545 | NCD5701ADR2G |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Igbt Driver, Half Bridge, Soic-8; Driver Configuration Onsemi | Gate Drivers |
| Driver Type | High-side; Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting | |||
| Output Current | 7.8 amps | 6 amps | |||
| Supply Voltage | 20 volts | 20 volts | 20 volts | 13.2 to 20 volts | |
| Rise Time | 9.2 ns | 18 ns |