Win Source Part Number: 1372488-NCD5700DR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: NCD5700
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 12.5V ~ 20V
Rise / Fall Time (Typ): 9.2ns, 7.9ns
Input Type: Inverting
Driven Configuration: High-Side or Low-Side
Channel Type: Synchronous
Number of Drivers: 2
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.75V, 4.3V
Current - Peak Output (Source, Sink): 7.8A, 6.8A
IGBT Gate Drivers, High-Current, Stand-Alone, 2500-REEL Product overview: NCD5700DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCD5700DR2G can be used for catalog matching and distributor lookup.
IC GATE DRVR HI/LOW SIDE 16SOIC
IC GATE DRVR HI/LOW SIDE 16SOIC
Gate Drivers HIGH CURRENT IGBT GATE DR
HIGH CURRENT IGBT GATE DRIVER
High-Side or Low-Side Gate Driver IC Inverting 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1372488-NCD5700DR2G | 730-NCD5700DR2G | 488-NCD5700DR2GTR-ND | NCD5700DR2G | NCD5700DR2G | NCD5700DR2G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-side; Low-side | |||
| Output Current | 6.8 amps | 7.8 amps | 6.8 amps | |||
| Supply Voltage | 12.5 to 20 volts | 0.0 to ? volts | 20 volts | 20 volts | 12.5 to 20 volts | |
| Rise Time | 9.2 ns | 9.2 ns | 9.2 ns | |||
| Fall Time | 7.9 ns | 7.9 ns | 7.9 ns |