DGTL ISO 5KV 1CH GATE DVR 16SOIC Product overview: NCD57001FDWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCD57001FDWR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372519-NCD57001FDWR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: NCD57001
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 24V
Rise / Fall Time (Typ): 10ns, 15ns
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Single
Number of Drivers: 1
Gate Type: IGBT
Current - Peak Output (Source, Sink): 7.8A, 7.1A
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SOIC
IGBT DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-NCD57001FDWR2G | 1372519-NCD57001FDWR2G | NCD57001FDWR2G | NCD57001FDWR2G | 74AH4786 |
| Product Name | 5KV Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Isolators - Isolators - Gate Drivers | Gate Drivers | Igbt Driver, -40 To 125Deg C Rohs Compliant Onsemi |
| Number of Outputs | 1; 1 | ||||
| Supply Voltage | 3.3 to 5 volts | 24 volts | 24 volts | ||
| Rise Time | 10 ns | 10 ns | 10 ns | ||
| Fall Time | 15 ns | 15 ns | 15 ns | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |