onsemi PMIC - PMIC - Gate Drivers - NCD57001DWR2G NCD57001DWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 810883-NCD57001DWR2G Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 1 Gate Type: IGBT Current - Peak Output (Source, Sink): 7.8A, 7.1A Rise / Fall Time (Typ): 10ns, 15ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 24V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 810883-NCD57001DWR2G Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 1 Gate Type: IGBT Current - Peak Output (Source, Sink): 7.8A, 7.1A Rise / Fall Time (Typ): 10ns, 15ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCD57001DWR2G - 810883-NCD57001DWR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCD57001DWR2G
810883-NCD57001DWR2G
PMIC - PMIC - Gate Drivers - NCD57001DWR2G 810883-NCD57001DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 810883-NCD57001DWR2G Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 1 Gate Type: IGBT Current - Peak Output (Source, Sink): 7.8A, 7.1A Rise / Fall Time (Typ): 10ns, 15ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 24V

Manufacturer: ON Semiconductor
Win Source Part Number: 810883-NCD57001DWR2G
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 1
Gate Type: IGBT
Current - Peak Output (Source, Sink): 7.8A, 7.1A
Rise / Fall Time (Typ): 10ns, 15ns
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 24V

Buy Now
PMIC - Gate Drivers - NCD57001DWR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCD57001DWR2G
PMIC - Gate Drivers NCD57001DWR2G
IC GATE DRVR HALF-BRIDGE 16SOIC

IC GATE DRVR HALF-BRIDGE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 810883-NCD57001DWR2G NCD57001DWR2G
Product Name PMIC - PMIC - Gate Drivers - NCD57001DWR2G PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-74AHC1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details