Isolated high current and high efficiency IGBT gate driver with internal galvanic isolation, 1000-REEL Product overview: NCD57001DWR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCD57001DWR2G can be used for catalog matching and distributor lookup.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:7.1A; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:60ns; Output Delay:66ns; RoHS Compliant: Yes
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SOIC
Gate Drivers GALVANIC ISOLATED HIGH CU
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-NCD57001DWR2G | NCD57001DWR2G | 97AC7834 | NCD57001DWR2G | NCD57001DWR2G |
| Product Name | Isolated Gate Driver IC | Isolators - Isolators - Gate Drivers | Igbt Driver, -40 To 125Deg C; Driver Configuration Onsemi | Gate Drivers | Gate Drivers |
| Package Type | SOIC | WSOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |||
| Output Current | 7.1 amps | 7.1 amps | |||
| Supply Voltage | 3.3 to 5 volts | 24 volts | |||
| Propagation Delay | 60 ns |