Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024885-NC7WZU04P6X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 5.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Family Name: NC7WZU04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): PI74STX2GU04CX; PI74STX2GU04CEX; NC7WZU04P6X_Q; NC7WZU04L6X;
Introduction Date: January 16, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
Inverter IC 2 Channel SC-88 (SC-70-6)
Inverter IC 2 Channel SC-88 (SC-70-6)
Inverter IC 2 Channel SC-88 (SC-70-6)
Inverters UHS Dual Unbuff Inv Product overview: NC7WZU04P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZU04P6X can be used for catalog matching and distributor lookup.
IC INVERTER 2CH 2-INP SC88
IC, NC7SW, SMD; Logic Family / Base Number:NC7W04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC Family:NC7W; Logic IC RoHS Compliant: Yes
DUAL INVERTER, SC-70-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7W04; Logic IC Family:7WZU; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7W04; Logic IC Family:7WZU; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Output Current:8mA RoHS Compliant: Yes
Inverter IC 2 Channel SC-88 (SC-70-6)
IC INVERTER 2CH 2-INP SC88
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 024885-NC7WZU04P6X | NC7WZU04P6XTR-ND | 705-NC7WZU04P6X | NC7WZU04P6X | 58M9762 | 58K1996 | 29X6816 | NC7WZU04P6X | NC7WZU04P6X |
| Product Name | Logic - Logic - Gates and Inverters - NC7WZU04P6X | Gates and Inverters | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Nc7Sw, Smd; Logic Family / Base Number Onsemi | Dual Inverter, Sc-70-6; Logic Function Onsemi | Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT | ||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | 1.65 V to 5.5 V | 5.5V | 5.5V | 5.5V | 1.8V ~ 5.5V | ||
| Logic Family | CMOS | NC7WZ | |||||||
| Inputs | 2 | 2 | 1 | 1 | 1 | 2 | |||
| Propagation Delay | 5.6 ns | 5.6 ns |