IC INV 2-CIR 2-IN SC-70-6
IC INVERTER 2CH 2-INP SC70-6
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 488-NC7WZU04P6X-L22347TR-ND | NC7WZU04P6X-L22347 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | |
| Inputs | 2 | |
| Propagation Delay | 5.6 ns | |
| Low Level Output Current (Sink) | 8 mA |