Inverters Dl Unbuffered Inv Product overview: NC7WZU04L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZU04L6X can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel 6-MicroPak
Inverter IC 2 Channel 6-MicroPak
Inverter IC 2 Channel 6-MicroPak
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7WZU04; Logic IC Family:NC7WZU; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERTER 2CH 2-INP 6MICROPAK
Inverter IC 2 Channel 6-MicroPak
IC INVERTER 2CH 2-INP 6MICROPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WZU04L6X | NC7WZU04L6XTR-ND | 83C0048 | NC7WZU04L6X | NC7WZU04L6X | NC7WZU04L6X |
| Product Name | Logic IC | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.65 V to 5.5 V | 1.8V ~ 5.5V | 1.8V ~ 5.5V | |||
| Logic Family | NC7WZ | |||||
| IC Package Type | Other; Reel | Other; 6-UFDFN | Other; MicroPak | Other; 6-UFDFN | ||
| Inputs | 2 | 1 | 2 |