IC GATE NAND 2CH 2-INP 8MICROPAK Product overview: NC7WZ38L8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ38L8X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081832-NC7WZ38L8X
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MicroPak
Dimension: 8-UFQFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
NAND Gate IC 2 Channel Open Drain 8-MicroPak™
IC GATE NAND 2CH 2-INP 8MICROPAK
IC GATE NAND OD 2CH 2IN 8MICROPK
NAND Gate IC 2 Channel Open Drain 8-MicroPak™
NAND Gate IC 2 Channel Open Drain 8-MicroPak™
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:MicroPak; Product Range:NC7WZ38; Logic IC Family:NC7WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
Logic Gates UHS Dual 2-Input NAND Gate (Open
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WZ38L8X | 1081832-NC7WZ38L8X | NC7WZ38L8XTR-ND | NC7WZ38L8X | NC7WZ38L8X | NC7WZ38L8X | 60J1469 | NC7WZ38L8X |
| Product Name | Dual Logic IC | Logic - Logic - Gates and Inverters - NC7WZ38L8X | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates |
| Gate Type | NAND; NAND | NOT; NAND; NAND Gate | NAND | NAND | NOT; NAND | NAND; NAND Gate | ||
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Logic Family | NC7WZ | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.4 ns | 3.4 ns | 3.4 ns |