NAND Gate IC 2 Channel Open Drain US8
NAND Gate IC 2 Channel Open Drain US8
NAND Gate IC 2 Channel Open Drain US8
Logic Gates UHS 2-Inp NAND Gate Product overview: NC7WZ38K8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ38K8X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229592-NC7WZ38K8X
Series: 7WZ
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Open Drain
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF
Family Name: NC7WZ38
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: US8
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74LVC2G38DC; SN74LVC2G38DCUT; SN74LVC2G38DCUR;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC GATE NAND OD 2CH 2-INP US8
IC GATE NAND OD 2CH 2-INP US8
Logic Gates UHS 2-Inp NAND Gate
IC GATE NAND 2CH 2-INP US8
NAND Gate IC 2 Channel Open Drain US8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7WZ38K8XDKR-ND | 705-NC7WZ38K8X | 1229592-NC7WZ38K8X | NC7WZ38K8X | NC7WZ38K8X | NC7WZ38K8X | NC7WZ38K8X | NC7WZ38K8X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7WZ38K8X | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | |
| Supply Voltage | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Output Type | Open Drain | |||||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 3.4 ns | 3.4 ns | 3.4 ns |