IC NAND 2-CIR 2-IN US8
NAND Gate IC 2 Channel Open Drain US8
IC GATE NAND 2CH 2-INP US8
IC GATE NAND OD 2CH 2-INP US8
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7WZ38K8X-L22236TR-ND | NC7WZ38K8X-L22236 | NC7WZ38K8X-L22236 | NC7WZ38K8X-L22236 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND | NAND; NAND Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |
| Output Type | Open Drain | |||
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 3.4 ns | 3.4 ns |