OR Gate IC 2 Channel 8-MicroPak™
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024883-NC7WZ32L8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MicroPak
Dimension: 8-UFQFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
TinyLogic UHS Dual 2-Input OR Gate, 5000-REEL Product overview: NC7WZ32L8X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ32L8X can be used for catalog matching and distributor lookup.
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:MicroPak; Product Range:NC7WZ32; Logic IC Family:NC7WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
OR Gate IC 2 Channel 8-MicroPak™
OR Gate IC 2 Channel 8-MicroPak™
IC GATE OR 2CH 2-INP 8MICROPAK
IC GATE OR 2CH 2-INP 8MICROPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7WZ32L8XTR-ND | 024883-NC7WZ32L8X | 705-NC7WZ32L8X | 48AC1380 | NC7WZ32L8X | NC7WZ32L8X | NC7WZ32L8X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7WZ32L8X | Dual Logic IC | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR GATE | OR; OR Gate | NOT; OR | OR | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |