IC OR 2-CIR 2-IN 8-UQFN
OR Gate IC 2 Channel 8-UQFN (1.6x1.6)
IC GATE OR 2CH 2-INP 8UQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7WZ32L8X-L22185TR-ND | NC7WZ32L8X-L22185 | NC7WZ32L8X-L22185 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR; OR Gate | OR |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |
| Inputs | 2 | 2 | |
| Propagation Delay | 3.7 ns | ||
| Low Level Output Current (Sink) | 32 mA |