Logic Gates UHS Dl 2-Inp OR Gate Product overview: NC7WZ32K8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ32K8X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024882-NC7WZ32K8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Family Name: NC7WZ32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NC7WZ32K8X_Q; NC7WZ32L8X; NC7WZ32L8X_NL; NC7WZ32K8;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
OR Gate IC 2 Channel US8
OR Gate IC 2 Channel US8
OR Gate IC 2 Channel US8
IC GATE OR 2CH 2-INP US8
IC GATE OR 2CH 2-INP US8
Logic Gates UHS Dl 2-Inp OR Gate
No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:-; Logic IC Family:NC7W; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
OR GATE, DUAL, 2 I/P, VSSOP-8; Logic Family / Base Number:NC7W32; Logic Type:OR Gate; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes
DUAL OR GATE, 2I/P, US8; Logic Function:OR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:7W32; Logic IC Family:7WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC GATE OR 2CH 2-INP US8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WZ32K8X | 024882-NC7WZ32K8X | NC7WZ32K8XTR-ND | NC7WZ32K8X | NC7WZ32K8X | NC7WZ32K8X | 29X6824 | 31Y3200 | 58K2004 | NC7WZ32K8X | NC7WZ32K8X |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NC7WZ32K8X | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | No. Of Inputs Onsemi | Or Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Onsemi | Dual Or Gate, 2I/p, Us8; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR; OR | NOT; OR; OR Gate | OR | OR; OR Gate | NOT; OR | OR; OR Gate | OR | OR; OR Gate | |||
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 5.5V | 5.5V | 1.65V ~ 5.5V | |||
| Logic Family | AUC | CMOS | |||||||||
| IC Package Type | Other; Reel | Other; US8 | Other; "8-VFSOP (0.091"", 2.30mm Width)" | Other; 8-VFSOP (0.091", 2.30mm Width) | Other; VSSOP | Other; VSSOP | Other; VSSOP | SOP; Other; 8-VFSOP (0.091\", 2.30mm Width) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 |