NON INVERTING BUFFER, US8-8; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7W; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7W; Logic IC Base Number:-; Product Range:- RoHS Compliant: Yes
Buffers & Line Drivers Dual Buffer with 3-STATE Output
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 58K2003 | NC7WZ241K8X |
| Product Name | Non Inverting Buffer, Us8-8; Logic Family / Base Number Onsemi | Buffers & Line Drivers |