onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ240L8X NC7WZ240L8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1229591-NC7WZ240L8X Series: 7WZ Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFQFN Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Family Name: NC7WZ240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MicroPak Alternative Parts (Cross-Reference): 74LVC2G240GM; 74LVC2G240GM,125; SN74LVC2G240YEPR; Introduction Date: March 14, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1229591-NC7WZ240L8X Series: 7WZ Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFQFN Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Family Name: NC7WZ240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MicroPak Alternative Parts (Cross-Reference): 74LVC2G240GM; 74LVC2G240GM,125; SN74LVC2G240YEPR; Introduction Date: March 14, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ240L8X - 1229591-NC7WZ240L8X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ240L8X
1229591-NC7WZ240L8X
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ240L8X 1229591-NC7WZ240L8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1229591-NC7WZ240L8X Series: 7WZ Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFQFN Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Family Name: NC7WZ240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MicroPak Alternative Parts (Cross-Reference): 74LVC2G240GM; 74LVC2G240GM,125; SN74LVC2G240YEPR; Introduction Date: March 14, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229591-NC7WZ240L8X
Series: 7WZ
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UFQFN
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: NC7WZ240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-MicroPak
Alternative Parts (Cross-Reference): 74LVC2G240GM; 74LVC2G240GM,125; SN74LVC2G240YEPR;
Introduction Date: March 14, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1229591-NC7WZ240L8X
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ240L8X
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details