IC, SM, LOGIC, NC7WZ, BUFFER; Logic Family / Base Number:-; Logic Device Type:Buffer, Inverting; Logic Case Style:US8; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7W; Logic IC Base RoHS Compliant: Yes
Buffers & Line Drivers TinyLogic UHS Dual Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 87X9080 | NC7WZ240K8X |
| Product Name | Ic, Sm, Logic, Nc7Wz, Buffer; Logic Family / Base Number Onsemi | Buffers & Line Drivers |