The Schmitt Trigger Buffer, part number NC7WZ17, is a dual buffer with Schmitt trigger inputs designed for ultra-high speed applications. It operates over a supply voltage range of 1.65V to 5.5V, making it suitable for various logic levels. The device features a typical propagation delay of 3.6ns into a 50pF load at 5V, and it can drive outputs of ±24mA at 3V. The inputs are high-impedance when VCC is 0V and can tolerate input voltages up to 7V, independent of the supply voltage. This buffer is packaged in a compact SC70-6 form factor, which is advantageous for space-constrained designs. The Schmitt trigger inputs provide a typical hysteresis of 1V, enhancing noise immunity and signal integrity. This product is suitable for applications requiring fast switching and reliable performance in a small footprint.
Buffers & Line Drivers UHS 2 BUFFER SCHMITT
SCHMITT TRIGGER BUFFER, SC-70-6, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7W RoHS Compliant: Yes
SCHMITT TRIGGER BUFFER, SC-70-6; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:NC7W; MSL:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NC7WZ17P6X | 12X9050 |
| Product Name | Buffers & Line Drivers | Schmitt Trigger Buffer, Sc-70-6, Full Reel; Logic Family / Base Number Onsemi |